Vishay Intertechnology, Inc. Through Hole Resistors PTF65400K00BXBF

Description
400 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
400 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65400K00BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65400K00BXBF-ND
Through Hole Resistors PTF65400K00BXBF-ND
400 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

400 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 400K .1% T-10 B14 Vishay - 60C9640 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 400K .1% T-10 B14 Vishay
60C9640
Ptf-65 400K .1% T-10 B14 Vishay 60C9640
PTF-65 400K .1% T-10 B14

PTF-65 400K .1% T-10 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65400K00BXBF-ND 60C9640
Product Name Through Hole Resistors Ptf-65 400K .1% T-10 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details