Vishay Intertechnology, Inc. Through Hole Resistors PTF653K3330AXBF

Description
3.333 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.333 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF653K3330AXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF653K3330AXBF-ND
Through Hole Resistors PTF653K3330AXBF-ND
3.333 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

3.333 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 3.333K .05% T-10 B14 Vishay - 60C9376 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 3.333K .05% T-10 B14 Vishay
60C9376
Ptf-65 3.333K .05% T-10 B14 Vishay 60C9376
PTF-65 3.333K .05% T-10 B14

PTF-65 3.333K .05% T-10 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF653K3330AXBF-ND 60C9376
Product Name Through Hole Resistors Ptf-65 3.333K .05% T-10 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details