Vishay Precision Group Ptf-65 3.01K 1% T-16 Re7 Vishay PTF653K0100FZR7

Description
PTF-65 3.01K 1% T-16 RE7
Description
PTF-65 3.01K 1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 3.01K 1% T-16 Re7 Vishay - 60C9373 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 3.01K 1% T-16 Re7 Vishay
60C9373
Ptf-65 3.01K 1% T-16 Re7 Vishay 60C9373
PTF-65 3.01K 1% T-16 RE7

PTF-65 3.01K 1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9373
Product Name Ptf-65 3.01K 1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details