VISHAY PRECISION GROUP
PTF6537K400FYWF -- PTF-65 37.4K 1% T-13 RE5 VISHAY
Vishay Precision Group
Ptf-65 37.4K 1% T-13 Re5 Vishay
PTF6537K400FYWF
Description
PTF-65 37.4K 1% T-13 RE5
Description
PTF-65 37.4K 1% T-13 RE5
Suppliers
Ptf-65 37.4K 1% T-13 Re5 Vishay
60C9536
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9536 |
|
Product Name
|
Ptf-65 37.4K 1% T-13 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
220 ohms
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details