Vishay Intertechnology, Inc. Through Hole Resistors PTF6537K400FYBF

Description
37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6537K400FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6537K400FYBF-ND
Through Hole Resistors PTF6537K400FYBF-ND
37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,37.4Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
60C9532
Resistor,metal Film,37.4Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 60C9532
Resistor,Metal Film,37.4KOhms,500WV ,1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,37.4KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6537K400FYBF-ND 60C9532
Product Name Through Hole Resistors Resistor,metal Film,37.4Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details