Vishay Intertechnology, Inc. Through Hole Resistors PTF6535K700BZBF

Description
35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6535K700BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6535K700BZBF-ND
Through Hole Resistors PTF6535K700BZBF-ND
35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,35.7Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 60C9494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.7Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
60C9494
Resistor,metal Film,35.7Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 60C9494
Resistor,Metal Film,35.7KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,35.7KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6535K700BZBF-ND 60C9494
Product Name Through Hole Resistors Resistor,metal Film,35.7Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details