Vishay Intertechnology, Inc. Through Hole Resistors PTF6535K400BXR6

Description
35.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
35.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6535K400BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6535K400BXR6-ND
Through Hole Resistors PTF6535K400BXR6-ND
35.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

35.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 35.4K .1% T-10 Re6 Vishay - 60C9490 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 35.4K .1% T-10 Re6 Vishay
60C9490
Ptf-65 35.4K .1% T-10 Re6 Vishay 60C9490
PTF-65 35.4K .1% T-10 RE6

PTF-65 35.4K .1% T-10 RE6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6535K400BXR6-ND 60C9490
Product Name Through Hole Resistors Ptf-65 35.4K .1% T-10 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details