Vishay Precision Group Ptf-65 350 1% T-10 Re5 Vishay PTF65350R00FXWF

Description
PTF-65 350 1% T-10 RE5
Description
PTF-65 350 1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 350 1% T-10 Re5 Vishay - 60C9526 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 350 1% T-10 Re5 Vishay
60C9526
Ptf-65 350 1% T-10 Re5 Vishay 60C9526
PTF-65 350 1% T-10 RE5

PTF-65 350 1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9526
Product Name Ptf-65 350 1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers