Vishay Precision Group Ptf-65 350 1% T-10 Re8 Vishay PTF65350R00FXR8

Description
PTF-65 350 1% T-10 RE8
Description
PTF-65 350 1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 350 1% T-10 Re8 Vishay - 60C9525 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 350 1% T-10 Re8 Vishay
60C9525
Ptf-65 350 1% T-10 Re8 Vishay 60C9525
PTF-65 350 1% T-10 RE8

PTF-65 350 1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9525
Product Name Ptf-65 350 1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details