VISHAY PRECISION GROUP
PTF65350R00FXR7 -- PTF-65 350 1% T-10 RE7 VISHAY
Vishay Precision Group
Ptf-65 350 1% T-10 Re7 Vishay
PTF65350R00FXR7
Description
PTF-65 350 1% T-10 RE7
Description
PTF-65 350 1% T-10 RE7
Suppliers
Ptf-65 350 1% T-10 Re7 Vishay
60C9524
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9524 |
|
Product Name
|
Ptf-65 350 1% T-10 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
0.0220 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers