Vishay Intertechnology, Inc. Res Metal Film 350 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF65350R00BZBF

Description
Res Metal Film 350 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 350 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 350 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole - PTF65350R00BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 350 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
PTF65350R00BZBF
Res Metal Film 350 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF65350R00BZBF
Res Metal Film 350 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 350 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65350R00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65350R00BZBF-ND
Through Hole Resistors PTF65350R00BZBF-ND
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65350R00BZBF PTF65350R00BZBF-ND
Product Name Res Metal Film 350 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers