Vishay Intertechnology, Inc. Res Metal Film 350 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65350R00BYBF

Description
Res Metal Film 350 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 350 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 350 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65350R00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 350 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65350R00BYBF
Res Metal Film 350 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65350R00BYBF
Res Metal Film 350 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 350 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65350R00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65350R00BYBF-ND
Through Hole Resistors PTF65350R00BYBF-ND
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65350R00BYBF PTF65350R00BYBF-ND
Product Name Res Metal Film 350 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers