VISHAY PRECISION GROUP
PTF6533K200FXR8 -- PTF-65 33.2K 1% T-10 RE8 VISHAY
Vishay Precision Group
Ptf-65 33.2K 1% T-10 Re8 Vishay
PTF6533K200FXR8
Description
PTF-65 33.2K 1% T-10 RE8
Description
PTF-65 33.2K 1% T-10 RE8
Suppliers
Ptf-65 33.2K 1% T-10 Re8 Vishay
60C9481
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9481 |
|
Product Name
|
Ptf-65 33.2K 1% T-10 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2200 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details