Vishay Precision Group Ptf-65 33.2K 1% T-10 Re7 Vishay PTF6533K200FXR7

Description
PTF-65 33.2K 1% T-10 RE7
Description
PTF-65 33.2K 1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 33.2K 1% T-10 Re7 Vishay - 60C9480 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 33.2K 1% T-10 Re7 Vishay
60C9480
Ptf-65 33.2K 1% T-10 Re7 Vishay 60C9480
PTF-65 33.2K 1% T-10 RE7

PTF-65 33.2K 1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9480
Product Name Ptf-65 33.2K 1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details