Vishay Intertechnology, Inc. Through Hole Resistors PTF6533K100BYBF

Description
33.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
33.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6533K100BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6533K100BYBF-ND
Through Hole Resistors PTF6533K100BYBF-ND
33.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

33.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 33.1K .1% T-13 B14 Vishay - 60C9477 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 33.1K .1% T-13 B14 Vishay
60C9477
Ptf-65 33.1K .1% T-13 B14 Vishay 60C9477
PTF-65 33.1K .1% T-13 B14

PTF-65 33.1K .1% T-13 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6533K100BYBF-ND 60C9477
Product Name Through Hole Resistors Ptf-65 33.1K .1% T-13 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details