Vishay Precision Group Ptf-65 33K 1% T-13 Re5 Vishay PTF6533K000FYWF

Description
PTF-65 33K 1% T-13 RE5
Description
PTF-65 33K 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 33K 1% T-13 Re5 Vishay - 60C9476 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 33K 1% T-13 Re5 Vishay
60C9476
Ptf-65 33K 1% T-13 Re5 Vishay 60C9476
PTF-65 33K 1% T-13 RE5

PTF-65 33K 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9476
Product Name Ptf-65 33K 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details