Vishay Precision Group Ptf-65 33K 1% T-10 Re5 Vishay PTF6533K000FXWF

Description
PTF-65 33K 1% T-10 RE5
Description
PTF-65 33K 1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 33K 1% T-10 Re5 Vishay - 60C9471 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 33K 1% T-10 Re5 Vishay
60C9471
Ptf-65 33K 1% T-10 Re5 Vishay 60C9471
PTF-65 33K 1% T-10 RE5

PTF-65 33K 1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9471
Product Name Ptf-65 33K 1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details