Vishay Precision Group Ptf-65 33K 1% T-10 Re8 Vishay PTF6533K000FXR8

Description
PTF-65 33K 1% T-10 RE8
Description
PTF-65 33K 1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 33K 1% T-10 Re8 Vishay - 60C9470 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 33K 1% T-10 Re8 Vishay
60C9470
Ptf-65 33K 1% T-10 Re8 Vishay 60C9470
PTF-65 33K 1% T-10 RE8

PTF-65 33K 1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9470
Product Name Ptf-65 33K 1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details