Vishay Precision Group Ptf-65 33K 1% T-10 Re7 Vishay PTF6533K000FXR7

Description
PTF-65 33K 1% T-10 RE7
Description
PTF-65 33K 1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 33K 1% T-10 Re7 Vishay - 60C9469 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 33K 1% T-10 Re7 Vishay
60C9469
Ptf-65 33K 1% T-10 Re7 Vishay 60C9469
PTF-65 33K 1% T-10 RE7

PTF-65 33K 1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9469
Product Name Ptf-65 33K 1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details