Vishay Intertechnology, Inc. Through Hole Resistors PTF6532R000BXBF

Description
32 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
32 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6532R000BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6532R000BXBF-ND
Through Hole Resistors PTF6532R000BXBF-ND
32 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

32 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 60C9457 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
60C9457
Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 60C9457
Resistor,Metal Film,32Ohms,500WV,.1 +/-% Tol,-15,15ppm-TC

Resistor,Metal Film,32Ohms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6532R000BXBF-ND 60C9457
Product Name Through Hole Resistors Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details