Vishay Intertechnology, Inc. Through Hole Resistors PTF6531K100BYBF

Description
31.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
31.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6531K100BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6531K100BYBF-ND
Through Hole Resistors PTF6531K100BYBF-ND
31.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

31.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 31.1K .1% T-13 B14 Vishay - 60C9447 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 31.1K .1% T-13 B14 Vishay
60C9447
Ptf-65 31.1K .1% T-13 B14 Vishay 60C9447
PTF-65 31.1K .1% T-13 B14

PTF-65 31.1K .1% T-13 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6531K100BYBF-ND 60C9447
Product Name Through Hole Resistors Ptf-65 31.1K .1% T-13 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details