Vishay Precision Group Ptf-65 30K .1% T-10 Re5 Vishay PTF6530K000BXWF

Description
PTF-65 30K .1% T-10 RE5
Description
PTF-65 30K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 30K .1% T-10 Re5 Vishay - 60C9390 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 30K .1% T-10 Re5 Vishay
60C9390
Ptf-65 30K .1% T-10 Re5 Vishay 60C9390
PTF-65 30K .1% T-10 RE5

PTF-65 30K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9390
Product Name Ptf-65 30K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details