Vishay Precision Group Ptf-65 309K 1% T-13 Re5 Vishay PTF65309K00FYWF

Description
PTF-65 309K 1% T-13 RE5
Description
PTF-65 309K 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 309K 1% T-13 Re5 Vishay - 60C9441 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 309K 1% T-13 Re5 Vishay
60C9441
Ptf-65 309K 1% T-13 Re5 Vishay 60C9441
PTF-65 309K 1% T-13 RE5

PTF-65 309K 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9441
Product Name Ptf-65 309K 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details