Vishay Intertechnology, Inc. Through Hole Resistors PTF65309K00FYBF

Description
309 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
309 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65309K00FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65309K00FYBF-ND
Through Hole Resistors PTF65309K00FYBF-ND
309 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

309 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,309Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9437 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,309Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
60C9437
Resistor,metal Film,309Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 60C9437
Resistor,Metal Film,309KOhms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,309KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65309K00FYBF-ND 60C9437
Product Name Through Hole Resistors Resistor,metal Film,309Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details