Vishay Intertechnology, Inc. Metal Film Resistors - PTF65301R00FZBF

Description
Metal Film Resistors - Through Hole 1/4watt 301ohms 1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 301ohms 1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65301R00FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65301R00FZBF
Metal Film Resistors - PTF65301R00FZBF
Metal Film Resistors - Through Hole 1/4watt 301ohms 1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 301ohms 1% 5ppm

Supplier's Site
Through Hole Resistors - PTF65301R00FZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65301R00FZBF-ND
Through Hole Resistors PTF65301R00FZBF-ND
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65301R00FZBF PTF65301R00FZBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers