Vishay Intertechnology, Inc. Through Hole Resistors PTF65301R00BZBF

Description
301 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
301 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65301R00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65301R00BZBF-ND
Through Hole Resistors PTF65301R00BZBF-ND
301 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

301 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,301Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 60C9431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
60C9431
Resistor,metal Film,301Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 60C9431
Resistor,Metal Film,301Ohms,500WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,301Ohms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65301R00BZBF-ND 60C9431
Product Name Through Hole Resistors Resistor,metal Film,301Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details