Vishay Precision Group Ptf-65 301K 1% T-13 Re8 Vishay PTF65301K00FYR8

Description
PTF-65 301K 1% T-13 RE8
Description
PTF-65 301K 1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 301K 1% T-13 Re8 Vishay - 60C9424 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 301K 1% T-13 Re8 Vishay
60C9424
Ptf-65 301K 1% T-13 Re8 Vishay 60C9424
PTF-65 301K 1% T-13 RE8

PTF-65 301K 1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9424
Product Name Ptf-65 301K 1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details