Vishay Precision Group Ptf-65 301K 1% T-13 Re7 Vishay PTF65301K00FYR7

Description
PTF-65 301K 1% T-13 RE7
Description
PTF-65 301K 1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 301K 1% T-13 Re7 Vishay - 60C9423 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 301K 1% T-13 Re7 Vishay
60C9423
Ptf-65 301K 1% T-13 Re7 Vishay 60C9423
PTF-65 301K 1% T-13 RE7

PTF-65 301K 1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9423
Product Name Ptf-65 301K 1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details