Vishay Intertechnology, Inc. Res Metal Film 301K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF65301K00AZBF

Description
Res Metal Film 301K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 301K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 301K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole - PTF65301K00AZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 301K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole
PTF65301K00AZBF
Res Metal Film 301K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF65301K00AZBF
Res Metal Film 301K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 301K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65301K00AZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65301K00AZBF-ND
Through Hole Resistors PTF65301K00AZBF-ND
301 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

301 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,301Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay - 60C9416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
60C9416
Resistor,metal Film,301Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay 60C9416
Resistor,Metal Film,301KOhms,500WV, .05+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,301KOhms,500WV,.05+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65301K00AZBF PTF65301K00AZBF-ND 60C9416
Product Name Res Metal Film 301K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,301Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details