Vishay Intertechnology, Inc. Through Hole Resistors PTF65301K00AXR6

Description
301 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
301 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65301K00AXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65301K00AXR6-ND
Through Hole Resistors PTF65301K00AXR6-ND
301 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

301 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,301Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay - 60C9407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay
60C9407
Resistor,metal Film,301Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay 60C9407
Resistor,Metal Film,301KOhms,500WV, .05+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,301KOhms,500WV,.05+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65301K00AXR6-ND 60C9407
Product Name Through Hole Resistors Resistor,metal Film,301Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details