Vishay Precision Group Ptf-65 300K .1% T-10 Re8 Vishay PTF65300K00BXR8

Description
PTF-65 300K .1% T-10 RE8
Description
PTF-65 300K .1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 300K .1% T-10 Re8 Vishay - 60C9399 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 300K .1% T-10 Re8 Vishay
60C9399
Ptf-65 300K .1% T-10 Re8 Vishay 60C9399
PTF-65 300K .1% T-10 RE8

PTF-65 300K .1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9399
Product Name Ptf-65 300K .1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers