Vishay Precision Group Ptf-65 2.8K 1% T-13 Re5 Vishay PTF652K8000FYWF

Description
PTF-65 2.8K 1% T-13 RE5
Description
PTF-65 2.8K 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 2.8K 1% T-13 Re5 Vishay - 58C3930 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2.8K 1% T-13 Re5 Vishay
58C3930
Ptf-65 2.8K 1% T-13 Re5 Vishay 58C3930
PTF-65 2.8K 1% T-13 RE5

PTF-65 2.8K 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3930
Product Name Ptf-65 2.8K 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details