Vishay Intertechnology, Inc. Through Hole Resistors PTF652K8000FYBF

Description
2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K8000FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K8000FYBF-ND
Through Hole Resistors PTF652K8000FYBF-ND
2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,2.8Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3926 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3926
Resistor,metal Film,2.8Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3926
Resistor,Metal Film,2.8KOhms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,2.8KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF652K8000FYBF-ND 58C3926
Product Name Through Hole Resistors Resistor,metal Film,2.8Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details