Vishay Intertechnology, Inc. Through Hole Resistors PTF652K8000AYBF

Description
2.8 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K8000AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K8000AYBF-ND
Through Hole Resistors PTF652K8000AYBF-ND
2.8 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.8 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,2.8Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay - 58C3925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
58C3925
Resistor,metal Film,2.8Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay 58C3925
Resistor,Metal Film,2.8KOhms,500WV, .05+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,2.8KOhms,500WV,.05+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF652K8000AYBF-ND 58C3925
Product Name Through Hole Resistors Resistor,metal Film,2.8Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details