Vishay Intertechnology, Inc. Through Hole Resistors PTF652K6700BZR6

Description
2.67 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.67 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K6700BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K6700BZR6-ND
Through Hole Resistors PTF652K6700BZR6-ND
2.67 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.67 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,2.67Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.67Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3921
Resistor,metal Film,2.67Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3921
Resistor,Metal Film,2.67KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,2.67KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF652K6700BZR6-ND 58C3921
Product Name Through Hole Resistors Resistor,metal Film,2.67Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers