Vishay Precision Group Ptf-65 2.5K .1% T-10 Re7 Vishay PTF652K5000BXR7

Description
PTF-65 2.5K .1% T-10 RE7
Description
PTF-65 2.5K .1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 2.5K .1% T-10 Re7 Vishay - 58C3917 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2.5K .1% T-10 Re7 Vishay
58C3917
Ptf-65 2.5K .1% T-10 Re7 Vishay 58C3917
PTF-65 2.5K .1% T-10 RE7

PTF-65 2.5K .1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3917
Product Name Ptf-65 2.5K .1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details