Vishay Intertechnology, Inc. Through Hole Resistors PTF652K5000BXR6

Description
2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K5000BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K5000BXR6-ND
Through Hole Resistors PTF652K5000BXR6-ND
2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 2.5K .1% T-10 Re6 Vishay - 58C3916 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2.5K .1% T-10 Re6 Vishay
58C3916
Ptf-65 2.5K .1% T-10 Re6 Vishay 58C3916
PTF-65 2.5K .1% T-10 RE6

PTF-65 2.5K .1% T-10 RE6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF652K5000BXR6-ND 58C3916
Product Name Through Hole Resistors Ptf-65 2.5K .1% T-10 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details