Vishay Intertechnology, Inc. Through Hole Resistors PTF652K5000BXBF

Description
2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K5000BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K5000BXBF-ND
Through Hole Resistors PTF652K5000BXBF-ND
2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 2.5K .1% T-10 B14 Vishay - 58C3915 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2.5K .1% T-10 B14 Vishay
58C3915
Ptf-65 2.5K .1% T-10 B14 Vishay 58C3915
PTF-65 2.5K .1% T-10 B14

PTF-65 2.5K .1% T-10 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF652K5000BXBF-ND 58C3915
Product Name Through Hole Resistors Ptf-65 2.5K .1% T-10 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details