Vishay Intertechnology, Inc. Through Hole Resistors PTF652K5000AXBF

Description
2.5 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.5 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K5000AXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K5000AXBF-ND
Through Hole Resistors PTF652K5000AXBF-ND
2.5 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.5 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 2.5K Ohm 0.05% 1/4W ¦15ppm/¦C AXL Thru-Hole - PTF652K5000AXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.5K Ohm 0.05% 1/4W ¦15ppm/¦C AXL Thru-Hole
PTF652K5000AXBF
Res Metal Film 2.5K Ohm 0.05% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF652K5000AXBF
Res Metal Film 2.5K Ohm 0.05% 1/4W ¦15ppm/¦C AXL Thru-Hole

Res Metal Film 2.5K Ohm 0.05% 1/4W ¦15ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf-65 2.5K .05% T-10 B14 Vishay - 58C3909 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2.5K .05% T-10 B14 Vishay
58C3909
Ptf-65 2.5K .05% T-10 B14 Vishay 58C3909
PTF-65 2.5K .05% T-10 B14

PTF-65 2.5K .05% T-10 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF652K5000AXBF-ND PTF652K5000AXBF 58C3909
Product Name Through Hole Resistors Res Metal Film 2.5K Ohm 0.05% 1/4W ¦15ppm/¦C AXL Thru-Hole Ptf-65 2.5K .05% T-10 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers