Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF652K4900BYEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.49Kohms .1% 10ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.49Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF652K4900BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF652K4900BYEK
Vishay/DaleMetal Film Resistors - PTF652K4900BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.49Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.49Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF652K4900BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K4900BYEK-ND
Through Hole Resistors PTF652K4900BYEK-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF652K4900BYEK PTF652K4900BYEK-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details