Vishay Precision Group Ptf-65 2.4K .1% T-10 Re7 Vishay PTF652K4000BXR7

Description
PTF-65 2.4K .1% T-10 RE7
Description
PTF-65 2.4K .1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 2.4K .1% T-10 Re7 Vishay - 58C3901 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2.4K .1% T-10 Re7 Vishay
58C3901
Ptf-65 2.4K .1% T-10 Re7 Vishay 58C3901
PTF-65 2.4K .1% T-10 RE7

PTF-65 2.4K .1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3901
Product Name Ptf-65 2.4K .1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details