Vishay Intertechnology, Inc. Through Hole Resistors PTF652K4000BXR6

Description
2.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K4000BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K4000BXR6-ND
Through Hole Resistors PTF652K4000BXR6-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,2.4Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 58C3900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.4Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
58C3900
Resistor,metal Film,2.4Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 58C3900
Resistor,Metal Film,2.4KOhms,500WV, .1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,2.4KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF652K4000BXR6-ND 58C3900
Product Name Through Hole Resistors Resistor,metal Film,2.4Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details