VISHAY PRECISION GROUP
PTF652K2000FZWF -- PTF-65 2.2K 1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-65 2.2K 1% T-16 Re5 Vishay
PTF652K2000FZWF
Description
PTF-65 2.2K 1% T-16 RE5
Description
PTF-65 2.2K 1% T-16 RE5
Suppliers
Ptf-65 2.2K 1% T-16 Re5 Vishay
58C3898
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3898 |
|
Product Name
|
Ptf-65 2.2K 1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1210 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details