VISHAY PRECISION GROUP
PTF652K2000FZR8 -- PTF-65 2.2K 1% T-16 RE8 VISHAY
Vishay Precision Group
Ptf-65 2.2K 1% T-16 Re8 Vishay
PTF652K2000FZR8
Description
PTF-65 2.2K 1% T-16 RE8
Description
PTF-65 2.2K 1% T-16 RE8
Suppliers
Ptf-65 2.2K 1% T-16 Re8 Vishay
58C3897
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3897 |
|
Product Name
|
Ptf-65 2.2K 1% T-16 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details