Vishay Precision Group Ptf-65 2.2K .1% T-16 Re8 Vishay PTF652K2000BZR8

Description
PTF-65 2.2K .1% T-16 RE8
Description
PTF-65 2.2K .1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 2.2K .1% T-16 Re8 Vishay - 58C3892 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2.2K .1% T-16 Re8 Vishay
58C3892
Ptf-65 2.2K .1% T-16 Re8 Vishay 58C3892
PTF-65 2.2K .1% T-16 RE8

PTF-65 2.2K .1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3892
Product Name Ptf-65 2.2K .1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details