Vishay Intertechnology, Inc. Metal Film Resistors - PTF652K2000BZBF

Description
Metal Film Resistors - Through Hole 1/4watt 2.2Kohms .1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2.2Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF652K2000BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF652K2000BZBF
Metal Film Resistors - PTF652K2000BZBF
Metal Film Resistors - Through Hole 1/4watt 2.2Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 2.2Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF652K2000BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K2000BZBF-ND
Through Hole Resistors PTF652K2000BZBF-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 2.2K .1% T-16 B14 Vishay - 58C3889 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2.2K .1% T-16 B14 Vishay
58C3889
Ptf-65 2.2K .1% T-16 B14 Vishay 58C3889
PTF-65 2.2K .1% T-16 B14

PTF-65 2.2K .1% T-16 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF652K2000BZBF PTF652K2000BZBF-ND 58C3889
Product Name Metal Film Resistors - Through Hole Resistors Ptf-65 2.2K .1% T-16 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details