Vishay Precision Group Ptf-65 2.2K .1% T-10 R36 Vishay PTF652K2000BXRE

Description
PTF-65 2.2K .1% T-10 R36
Description
PTF-65 2.2K .1% T-10 R36

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 2.2K .1% T-10 R36 Vishay - 14N8894 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2.2K .1% T-10 R36 Vishay
14N8894
Ptf-65 2.2K .1% T-10 R36 Vishay 14N8894
PTF-65 2.2K .1% T-10 R36

PTF-65 2.2K .1% T-10 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14N8894
Product Name Ptf-65 2.2K .1% T-10 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details