Vishay Intertechnology, Inc. Through Hole Resistors PTF652K0800BZBF

Description
2.08 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.08 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K0800BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K0800BZBF-ND
Through Hole Resistors PTF652K0800BZBF-ND
2.08 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.08 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,2.08Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3879 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.08Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3879
Resistor,metal Film,2.08Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3879
Resistor,Metal Film,2.08KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,2.08KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF652K0800BZBF-ND 58C3879
Product Name Through Hole Resistors Resistor,metal Film,2.08Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details