Vishay Intertechnology, Inc. Through Hole Resistors PTF652K0500FYR6

Description
2.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K0500FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K0500FYR6-ND
Through Hole Resistors PTF652K0500FYR6-ND
2.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,2.05Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.05Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3875
Resistor,metal Film,2.05Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3875
Resistor,Metal Film,2.05KOhms,500WV ,1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,2.05KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF652K0500FYR6-ND 58C3875
Product Name Through Hole Resistors Resistor,metal Film,2.05Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details