Vishay Precision Group Ptf-65 2.04K 1% T-16 Re5 Vishay PTF652K0400FZWF

Description
PTF-65 2.04K 1% T-16 RE5
Description
PTF-65 2.04K 1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 2.04K 1% T-16 Re5 Vishay - 58C3873 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2.04K 1% T-16 Re5 Vishay
58C3873
Ptf-65 2.04K 1% T-16 Re5 Vishay 58C3873
PTF-65 2.04K 1% T-16 RE5

PTF-65 2.04K 1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3873
Product Name Ptf-65 2.04K 1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details